The 334PPB400K is a metallized polypropylene film capacitor for high pulse current applications such as snubber circuits. It has a 400 WVDC rating and 0.33 µF capacitance in a radial leaded package measuring 26.5 × 20 × 11 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. It operates from -55°C to +105°C, with a dissipation factor of ≤0.05% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is ≥30000 MΩ×µF at 25°C under 100VDC. The case is flame-retardant epoxy (UL 94V-0) with lead-free tin-plated copper leads. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Capacitance drift is ≤0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.33UF 10% 400VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 334PPB400K | 334PPB400K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF |