Cornell Dubilier Film Paper Film Capacitors 334PSB122K2H

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 4.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 4.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB122K2H is a radial lead, high current, low ESR film capacitor with a capacitance of 0.33 µF, a DC voltage rating of 1200 V, and a maximum dv/dt of 1500 V/µs. It has a typical ESR of 4.3 mΩ at 100 kHz and 25°C. The device measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with 2 leads spaced 27.5 mm apart and a lead diameter of 1.2 mm. It operates from -40°C to +100°C, features a dielectric of double metallized polypropylene, and is coated in a UL94V-0 flame-retardant epoxy resin. Terminal-to-terminal dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 334PSB122K2H is a radial lead, high current, low ESR film capacitor with a capacitance of 0.33 µF, a DC voltage rating of 1200 V, and a maximum dv/dt of 1500 V/µs. It has a typical ESR of 4.3 mΩ at 100 kHz and 25°C. The device measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with 2 leads spaced 27.5 mm apart and a lead diameter of 1.2 mm. It operates from -40°C to +100°C, features a dielectric of double metallized polypropylene, and is coated in a UL94V-0 flame-retardant epoxy resin. Terminal-to-terminal dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB122K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB122K2H
Film Paper Film Capacitors 334PSB122K2H
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 4.3 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1500
  • ESR: 4.3 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB122K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB122K2H
Capacitors - Film Capacitors 334PSB122K2H
CAP FILM 0.33UF 10% 1.2KVDC RAD

CAP FILM 0.33UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB122K2H 334PSB122K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers