The 334LC3700K5LM8 is a self-healing polypropylene film capacitor designed for induction heating and tank circuits with a KVAR rating of 300 and maximum RMS current of 500 A at 700 kHz. It operates with a capacitance of 0.33 μF, a maximum core temperature of +85°C, and a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25°C per °C. The capacitor has a capacitance tolerance of ±10%, an internal self-inductance under 5 nH, and meets UL94V0 flame retardancy. It is mounted in a 5LM8 style package with dimensions of 78 mm × 78 mm × 34 mm and features M8 tap mounting holes with a maximum tightening torque of 20 Nm.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 0.33µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.33µF Film Capacitor 700V Polypropylene (PP) Nonstandard
CAP FILM 0.33UF 10% 700VAC SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334LC3700K5LM8 | 2002-334LC3700K5LM8 | 334LC3700K5LM8 | 334LC3700K5LM8-ND | 334LC3700K5LM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |