The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors in oval or round aluminum cases with 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The part 32FD3706A-F is an oval case variant with a capacitance of 6 µF, rated for 370 Vac, and dimensions H=2.19 in., A=1.31 in., B=2.19 in., and D=0.81 in. It operates from -40 °C to +70 °C with a dissipation factor of 0.1% max at 60 Hz, and includes a pressure-sensitive interrupter for fail-safe operation. The device meets UL E71645 and CSA 223507 standards.
Motor-Run and Power Supply Capacitors 6µF 370V
6µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 6UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FD3706A-F | 2002-32FD3706A-F | 32FD3706A-F-ND | 32FD3706A-F | 32FD3706A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 6 microF | 6 microF | 6 microF | 6 microF | 6 microF |