Cornell Dubilier Film Paper Film Capacitors 335MWR050K

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 536 mΩ Diameter: 10mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 536 mΩ Diameter: 10mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335MWR050K is a metallized polyester axial lead film capacitor rated for 50 VDC with a capacitance of 3.3 µF and a capacitance tolerance of ±10%. It has a diameter of 10 mm and a length of 20.5 mm, with 0.8 mm lead diameter. The operating temperature range is -40°C to +105°C, and it supports a dv/dt of 6 V/µs. The capacitor uses a flame-retardant polyester tape wrap with epoxy resin end fills, and features lead-free tinned leads. The dissipation factor is less than 0.005 at 1 kHz and 25°C, and the insulation resistance is 15,000 MΩ.µF. The dielectric is polyester with internal series connection for voltages above 1000 VDC, and the device meets UL 510 and UL94V0 standards.

Datasheet Summary
Powered by GS/AI

The 335MWR050K is a metallized polyester axial lead film capacitor rated for 50 VDC with a capacitance of 3.3 µF and a capacitance tolerance of ±10%. It has a diameter of 10 mm and a length of 20.5 mm, with 0.8 mm lead diameter. The operating temperature range is -40°C to +105°C, and it supports a dv/dt of 6 V/µs. The capacitor uses a flame-retardant polyester tape wrap with epoxy resin end fills, and features lead-free tinned leads. The dissipation factor is less than 0.005 at 1 kHz and 25°C, and the insulation resistance is 15,000 MΩ.µF. The dielectric is polyester with internal series connection for voltages above 1000 VDC, and the device meets UL 510 and UL94V0 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335MWR050K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335MWR050K
Film Paper Film Capacitors 335MWR050K
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 536 mΩ Diameter: 10mm Length: 20.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 50V
  • Voltage AC: 30V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: 536 mΩ
  • Diameter: 10mm
  • Length: 20.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 1572-1425-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1425-ND
Film Capacitors 1572-1425-ND
3.3µF Film Capacitor 30V 50V Polyester, Metallized Axial

3.3µF Film Capacitor 30V 50V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-335MWR050K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-335MWR050K
Film Capacitors 2002-335MWR050K
Metallized Polyester Film Capacitors 3.3µF 50V

Metallized Polyester Film Capacitors 3.3µF 50V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 335MWR050K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335MWR050K
Capacitors - Film Capacitors 335MWR050K
CAP FILM 3.3UF 10% 50VDC AXIAL

CAP FILM 3.3UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 335MWR050K 1572-1425-ND 2002-335MWR050K 335MWR050K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Capacitors - 1572-1034-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details