The 305PMB700KA# is a metallized polypropylene snubber capacitor rated for 700 VDC and 3.0 µF, designed for direct mounting with lug terminals. It operates from -40°C to +100°C and features lead-free tinned copper leads and a UL94V-0 epoxy-coated plastic enclosure. Capacity tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor ≤0.06% under those conditions. Insulation resistance exceeds 30 GΩ×µF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. Physical dimensions are 42.5 mm × 37 mm × 28 mm. The dielectric withstands 160% of rated VDC for 60 seconds or 200% VDC for 2 seconds, and 3 kVAC between terminals and case. Life expectancy is 100,000 hours at WVDC. It uses double metallized film with internal series connections and complies with the PMB temperature rating.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PMB700KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |