The 334MKP275KA is a metallized polypropylene film capacitor rated for X2 class safety applications across the line, with a rated voltage of 275 VAC and capacitance of 0.33 µF. It has a dissipation factor of 0.1% max at 1 kHz and 20°C, and insulation resistance greater than 5000 MΩ·µF at 100 VDC. The capacitor exhibits a capacitance temperature coefficient of -200ppm/°C to +100ppm/°C and can operate from -40°C to +110°C. Its construction features flame-retardant, solvent-resistant plastic case with epoxy end fill (UL94V-0) and lead-free tinned leads. Dimensions are 15 mm × 14 mm × 8.5 mm, with a lead spacing of 12.5 mm and terminal diameter of 0.8 mm. It meets ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, IEC 60384-14, and CQC GB/T14472-1998 safety standards.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.33µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.33µF
CAP FILM 0.33UF 10% 310VAC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334MKP275KA | 334MKP275KA | 334MKP275KA-ND | 2002-334MKP275KA | 334MKP275KA |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |