The 332PWS152KD is an axial metallized polypropylene film capacitor with foil electrodes, designed for high pulse current applications such as SCR commutation and switching power supplies. It has a DC voltage rating of 1500 V, a capacitance of 0.0022 µF, and a maximum dv/dt of 17,000 V/µs. The capacitor measures 9 mm in diameter and 20.5 mm in length, with lead-free tinned copper terminals. It operates within a temperature range of -55°C to +105°C and meets reliability standards of 1 FIT. The construction includes a flame-retardant polyester tape wrap and epoxy resin end fill compliant with UL94V0. Capacitance tolerance is +10% at 1 kHz and 25°C, and insulation resistance is specified at 100,000 MΩ for capacitances below 0.1 µF. Self-inductance is less than 1 nH per mm of lead spacing. The dielectric strength is 200% of rated voltage for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 332PWS152KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |