The 305PPA700KS is an axial film capacitor rated for 700 VDC and 3.3 µF, designed for high dv/dt applications like inverters and switching power supplies. It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 3.6 mΩ at 100 kHz and 25°C, and dimensions of 29.5 mm diameter by 59 mm length. Constructed with double metallized polypropylene film and internal series connections, it operates from -55°C to +85°C with a capacitance tolerance of +10% at 1 kHz and 25°C. Dissipation factor is 0.06% at 1 kHz and 25°C, insulation resistance is 30,000 MΩ×µF at 25°C and <70% RH, and capacitance drift is under 0.5% after two years at 40°C. The capacitor meets UL94V0 flame retardancy with epoxy coating and polyester tape wrap. Dielectric strength is 160% of rated VDC for 2 seconds, and self inductance is below 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPA700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |