The 334PMB302K# is a metallized polypropylene power semiconductor snubber capacitor with a DC voltage rating of 3000 V, capacitance of 0.33 µF, and lug terminals for direct mounting. It features a flame-retardant plastic box with epoxy resin (UL94V-0), lead-free tin-plated copper leads, and self-inductance less than 1 nano-Henry per mm of lead spacing. The operating temperature range is -40°C to +100°C, with insulation resistance exceeding 30 GΩ·µF at 25°C. The package dimensions are 42.5 mm × 27.5 mm × 24.5 mm, and it uses double metallized film with internal series connections. The dissipation factor at 1 kHz and 25°C is 0.001, and capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PMB302K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |