The 332PPB102K is a metallized polypropylene film capacitor for high pulse current applications, rated at 1000 V DC and 0.0033 µF. It has a radial lead configuration with 15 mm spacing and 0.8 mm diameter tinned copper leads, in a 18x11x5 mm flame-retardant (UL 94V-0) plastic case. Operating temperature range is -55°C to +105°C. Dissipation factor is 0.05% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is 100,000 MΩ minimum at 25°C. Capacitance drift is less than 0.5% after two years at 40°C. Dielectric strength is 160% of rated DC voltage for 2 seconds.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 3300PF 10% 1KVDC RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 332PPB102K | 332PPB102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0033 microF | 0.0033 microF |