The 334PPB630K is a metallized polypropylene film capacitor rated for 630 VDC, with a capacitance of 0.33 μF, designed for high pulse current applications such as snubber circuits. It features a radial leaded configuration with dimensions of 26.5 mm in length, 18.5 mm in height, and 10 mm in thickness, and a lead spacing of 22.5 mm. The capacitor uses flame-retardant epoxy resin (UL 94V-0) and has lead-free tinned copper terminals. It operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is 0.06% at 1 kHz and 25°C, and insulation resistance is 99,000 MΩ. Self-inductance is less than 1 nH per mm of lead spacing, and it meets dielectric strength requirements of 160% of rated VDC applied for 2 seconds. The part is suitable for high-frequency pulse applications and is not intended for across-the-line use.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.33µF 630V
0.33µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 10% 630VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334PPB630K | 2002-334PPB630K | 1572-1423-ND | 334PPB630K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |