Axial lead film capacitor for high dv/dt applications, rated for 1200 VDC with a capacitance of 0.33 µF, constructed with metallized polypropylene film and flame-retardant polyester tape wrap with epoxy resin end fill. It has a maximum dimension of 17.5 mm in diameter and 46 mm in length, with a surge voltage rating of 1750 VDC. The capacitor meets a dissipation factor of 0.05% at 1 kHz and 25°C, has an insulation resistance of 30000 MΩ·µF, and operates reliably between -40°C and +85°C. The package features lead-free tinned copper leads and is rated for 100000 hours of life at 70°C under DC voltage. Self-inductance is less than 1 nano-Henry per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS122KD17 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |