The 334PMB202K#P1 is a metallized polypropylene power snubber capacitor for inverters and switching supplies, with lug terminals for direct mounting. It has a 2000 V DC rating, 0.33 µF capacitance, and dimensions of 42.5 mm × 35.5 mm × 33.5 mm. Built with double metallized film and internal series connections, it features a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Dissipation factor is 0.04% at 1 kHz and 25°C, self-inductance is less than 1 nH per mm of lead spacing, and dielectric strength is 3 kVAC between terminals and case for 60 seconds. Capacitance tolerance is ±10%, drift is under 0.5% after two years at 40°C. Life expectancy is 30,000 hours at rated AC voltage, with a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PMB202K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |