Metallized Polyester Film Capacitors 3.3µF 400V
3.3µF Film Capacitor 200V 400V Polyester, Metallized Axial
CAP FILM 3.3UF 10% 400VDC AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-335MWR400K | 1572-1427-ND | 335MWR400K |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |