The 334PPB250K is a metallized polypropylene film capacitor rated for 250 VDC, with a capacitance of 0.33 µF, designed for high pulse current applications such as snubber circuits. It features lead-free tinned copper leads, a plastic case with flame-retardant epoxy resin (UL 94V-0), and operates within a temperature range of -55°C to +105°C. The capacitor has a radial lead configuration with a lead spacing of 15 mm, lead diameter of 0.8 mm, and dimensions of 26.5 mm × 17 mm × 8.5 mm. It exhibits a dissipation factor of 0.05% at 1 kHz and 25°C, an insulation resistance of 30000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. Capacitance drift is limited to less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.33UF 10% 250VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 334PPB250K | 334PPB250K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF |