The 265HC6600K2EM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 600. It operates at a maximum frequency of 600 kHz and has a capacitance of 2.60 μF with a tolerance of ±10%. The capacitor supports a maximum RMS current of 600 A at 100 kHz and a maximum core temperature of 85°C. Above 45°C, the KVAR rating must be de-rated by 2.25% per °C. The device has a maximum ESR of 101-112 mΩ at 25°C, a self-inductance of less than 5 nH, and meets UL94V0 flame retardant standards. It is mounted in a rectangular package measuring 30.2 mm in height, 66 mm in length, and 56 mm in width, with a 2EM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 2.6µF
2.6µF Film Capacitor 600V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 2.6UF 600VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 265HC6600K2EM8 | 2002-265HC6600K2EM8 | 265HC6600K2EM8-ND | 265HC6600K2EM8 | 265HC6600K2EM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF |