Cornell Dubilier Film Paper Film Capacitors 333MPW160K

Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 5.36 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 5.36 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 333MPW160K is a metallized polypropylene axial lead capacitor designed for switching power supplies and general-purpose AC applications. It has a capacitance of 0.033 µF, a DC voltage rating of 160 V, and an AC voltage rating of 90 V. The capacitor features a capacitance tolerance of ±10% at 1 kHz and 25°C, with a maximum dissipation factor of 0.001. It operates over a temperature range of -55°C to +105°C and has a dv/dt rating of 22 V/µs. The physical dimensions are 5.5 mm in diameter and 11.5 mm in length, with a lead diameter of 0.6 mm. The construction includes a flame-retardant polyester tape wrap with epoxy resin end fills, and it uses lead-free tinned leads.

Datasheet Summary
Powered by GS/AI

The 333MPW160K is a metallized polypropylene axial lead capacitor designed for switching power supplies and general-purpose AC applications. It has a capacitance of 0.033 µF, a DC voltage rating of 160 V, and an AC voltage rating of 90 V. The capacitor features a capacitance tolerance of ±10% at 1 kHz and 25°C, with a maximum dissipation factor of 0.001. It operates over a temperature range of -55°C to +105°C and has a dv/dt rating of 22 V/µs. The physical dimensions are 5.5 mm in diameter and 11.5 mm in length, with a lead diameter of 0.6 mm. The construction includes a flame-retardant polyester tape wrap with epoxy resin end fills, and it uses lead-free tinned leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 333MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
333MPW160K
Film Paper Film Capacitors 333MPW160K
For New Design: Yes Capacitance: 33 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 5.36 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 33 nF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 22
  • RMS Current: —
  • ESR: 5.36 Ω
  • Diameter: 5.5mm
  • Length: 11.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 333MPW160K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
333MPW160K-ND
Film Capacitors 333MPW160K-ND
0.03µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

0.03µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-333MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-333MPW160K
Film Capacitors 2002-333MPW160K
Metallized Polypropylene Film Capacitors 0.033µF 160V

Metallized Polypropylene Film Capacitors 0.033µF 160V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 333MPW160K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
333MPW160K
Capacitors - Film Capacitors 333MPW160K
CAP FILM 0.03UF 10% 160VDC AXIAL

CAP FILM 0.03UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 333MPW160K 333MPW160K-ND 2002-333MPW160K 333MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0330 microF 0.0300 microF 0.0330 microF 0.0300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 107CKE025MEM - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details