The 305PPS850K is an axial lead metallized polypropylene film capacitor rated for 850 VDC continuous operation and 1300 VDC surge voltage, designed for high dv/dt applications such as inverters and switching power supplies. It has a capacitance of 3 A RMS ripple current at 100 kHz and 25°C, with an ESR of 2.4 mΩ. The case dimensions are 34.5 mm in diameter and 46 mm in length. It operates from -40°C to +85°C, with a dissipation factor maximum of 0.0001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. The capacitor features flame-retardant polyester tape and epoxy resin encapsulation, and uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |