The 333PPB202K is a metallized polypropylene film capacitor for high-voltage pulse and snubber applications, housed in a plastic case with flame-retardant epoxy (UL 94V-0) and lead-free tinned copper leads. It has a DC voltage rating of 2000 V, a capacitance of 0.0033 µF, and dimensions of 18 mm × 13.5 mm × 7.5 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The operating temperature range is -55 °C to +105 °C, with a capacitance tolerance of ±10% at 1 kHz and 25 °C. The dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25 °C. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 50 GΩ. The capacitor meets reliability criteria for 1 FIT at voltages above 400 VDC.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.03UF 10% 2KVDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 333PPB202K | 333PPB202K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0300 microF |