The 335MKP275KHF is a Class X2 metallized polypropylene film capacitor rated for 275 VAC at 50/60 Hz, designed for across-the-line EMI suppression where failure must not expose users to electric shock. It features a case size of 31x26x17.5 mm, lead spacing of 37.5 mm, and lead diameter of 1 mm. The capacitor has a capacitance of 3.3 μF with a tolerance of ±10% at 1 kHz and 20°C, a dissipation factor of less than 0.8% at 1 kHz, and insulation resistance greater than 50% of the initial specified value after humidity and life tests. It meets safety standards including UL/CSA, VDE, and CQC for X2 applications with a maximum peak voltage of 2.5 kV and impulse voltage rating of 2.5 kV √C. Operating temperature ranges from -40°C to +110°C. The construction includes flame-retardant, solvent-resistant epoxy-filled plastic housing with lead-free tinned leads (UL94V-0).
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 3.3µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3.3µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 3.3UF 10% 310VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 335MKP275KHF | 2002-335MKP275KHF | 335MKP275KHF | 1572-1424-ND | 335MKP275KHF |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |