The 305PPS102KR is an axial metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It is rated for 1000 V DC, with a 1750 V surge rating and 600 V AC. Capacitance is 3.0 μF (±10% at 1 kHz, 25°C). The maximum RMS ripple current is 14 A at 70°C, with an ESR of 2.8 mΩ at 100 kHz. Dimensions are 35.5 mm in diameter and 55 mm in length. Operating temperature ranges from -40°C to +85°C. Dielectric is polypropylene with UL94V0 epoxy end fill and flame-retardant polyester wrap. Self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance is ≥30 GΩ·μF at 25°C. Life expectancy is 100,000 hours at 70°C under DC voltage. Dissipation factor is <0.0001 at 1 kHz, and capacitance drift is <0.5% after 2 years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPS102KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |