The 256PMC400K# is a metallized polypropylene film capacitor designed for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a DC voltage rating of 400 V, a capacitance of 25 µF, and a maximum dissipation factor of 0.08% at 1 kHz and 25°C. Its physical dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with lug terminals configured for mounting. The capacitor operates within a temperature range of -40°C to +100°C and meets UL94V-0 flame retardancy standards with a flame-retardant plastic box and epoxy resin coating. It has an insulation resistance of at least 30 GΩ, self-inductance under 1 nH per mm of lead spacing, and a life expectancy of 30,000 hours at rated AC voltage. The part is manufactured with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 256PMC400K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |