Cornell DubilierFilm Paper Film Capacitors32FD37125A-F
Description
For New Design: Yes
Capacitance: 12.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.16 in.
Height: 2.88 in.
Length: 1.31 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.16 in.
Height: 2.88 in.
Length: 1.31 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with a 370 Vac rating, 1 µF to 80 µF capacitance range, and ±10% tolerance. This part, 32FD37125A-F, is an oval-case variant with 12.5 µF capacitance, 4-prong quick disconnect terminals, and dimensions of 11/16 inch width, 2.88 inch height, and 1.31 inch length. It operates from -40 °C to +70 °C and features a pressure-sensitive interrupter for fail-safe operation. The capacitor meets UL E71645 and CSA 223507 standards with a maximum dissipation factor of 0.1% at 60 Hz.
Datasheet Summary Powered by GS/AI
The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with a 370 Vac rating, 1 µF to 80 µF capacitance range, and ±10% tolerance. This part, 32FD37125A-F, is an oval-case variant with 12.5 µF capacitance, 4-prong quick disconnect terminals, and dimensions of 11/16 inch width, 2.88 inch height, and 1.31 inch length. It operates from -40 °C to +70 °C and features a pressure-sensitive interrupter for fail-safe operation. The capacitor meets UL E71645 and CSA 223507 standards with a maximum dissipation factor of 0.1% at 60 Hz.
For New Design: Yes
Capacitance: 12.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.16 in.
Height: 2.88 in.
Length: 1.31 in.
Diameter: —