The 333PPR630KE is a metallized polypropylene film capacitor designed for high pulse current applications such as ballast controls and switching power supplies. It has a rated DC voltage of 630 V, a capacitance of 0.033 µF, and dimensions of 18 mm × 12 mm × 6 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor features flame-retardant plastic box coating (UL 94V-1) with epoxy resin fill (UL94V0) and lead-free tinned copper leads. It operates within a temperature range of -55°C to +105°C, supports a maximum dv/dt of 2500 V/µs, and meets a dielectric strength test of 160% of rated VDC for 2 seconds at 25°C. Insulation resistance is 100,000 MΩ at 25°C for capacitances below 0.33 µF. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.03UF 10% 630VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 333PPR630KE | 333PPR630KE |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0300 microF |