The 335PPA850K is an axial film capacitor for inverters and switching power supplies, rated at 850 VDC with 0.33 µF capacitance and +10% tolerance. It uses double metallized polypropylene film with epoxy coating and meets UL94V0 flame rating. Rated for 1200 VDC surge and 450 VAC continuous. RMS ripple current is 14 A at 70°C with 4.8 mΩ ESR at 100 kHz and 25°C. Dimensions are 18 mm diameter by 34 mm length. Operating temperature range is -55°C to +85°C. Insulation resistance is 30000 MΩ·µF at 25°C. Life expectancy is 30000 hours at 70°C under AC voltage and 100000 hours under DC voltage. Self-inductance is less than 1 nH per mm of lead spacing. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPA850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |