The 306PMC250K#P0 is a metallized polypropylene film capacitor rated for 250 VDC, with a capacitance of 30 µF, designed for high-current switching applications such as resonant circuits and power supplies. It features lead-free tinned copper terminals and is encased in a flame-retardant plastic box with epoxy resin (UL94V-0). The unit measures 42.5 mm in length, 45 mm in height, and 33 mm in thickness, with a fixing pitch of 42-42.5 mm and terminal spacing of 20-25 mm. Operating temperature ranges from -40°C to +100°C, with derating required above 85°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a maximum dissipation factor of 0.1%, insulation resistance exceeding 30 GΩ, and self-inductance under 1 nH per mm of lead spacing. The capacitor supports 100,000 hours of life at WVDC and meets dielectric strength requirements of 160% of rated VDC applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 306PMC250K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |