Cornell Dubilier Film Paper Film Capacitors 305PSB102K6R

Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 305PSB102K6R is a radial lead, high current, low ESR film capacitor rated for 1000 VDC and 450 VAC, with a capacitance of 3 µF. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. The component supports a maximum dv/dt of 500 V/µs and has a typical ESR of 2.1 mΩ at 100 kHz and 25°C. It includes six internal leads and operates within a temperature range of -40°C to +100°C. Construction uses double metallized polypropylene film with flame retardant epoxy resin coating (UL94V-0), and terminals are lead-free tinned copper. The capacitor is qualified for 30,000 hours of life at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 305PSB102K6R is a radial lead, high current, low ESR film capacitor rated for 1000 VDC and 450 VAC, with a capacitance of 3 µF. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. The component supports a maximum dv/dt of 500 V/µs and has a typical ESR of 2.1 mΩ at 100 kHz and 25°C. It includes six internal leads and operates within a temperature range of -40°C to +100°C. Construction uses double metallized polypropylene film with flame retardant epoxy resin coating (UL94V-0), and terminals are lead-free tinned copper. The capacitor is qualified for 30,000 hours of life at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 305PSB102K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
305PSB102K6R
Film Paper Film Capacitors 305PSB102K6R
For New Design: Yes Capacitance: 3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 3 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 500
  • ESR: 2.1 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 305PSB102K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
305PSB102K6R
Capacitors - Film Capacitors 305PSB102K6R
CAP FILM 3UF 10% 1KVDC RADIAL

CAP FILM 3UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 305PSB102K6R 305PSB102K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers