Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 0.33UF 10% 630VDC RAD
FILM CAPACITOR, .33UF 630WV +/-10% *NO PB* ROHS COMPLIANT: YES
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 334MMR630K | 334MMR630K | 84M4772 |
| Product Name | GENERAL PURPOSE FILM Capacitors | Film Capacitors | Film Capacitor, .33Uf 630Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | ||
| Capacitance Type | Fixed | Fixed |