The 334RMB302K# is a metallized polypropylene power snubber capacitor designed for semiconductor module protection in inverters, converters, and switching power supplies. It has a rated DC voltage of 3000 V, a capacitance of 0.33 µF, and operates within a temperature range of -40°C to +85°C. The component features lead-free tinned copper leads, flame-retardant epoxy resin coating (UL94V-0), and a case format of 42.5 mm × 35.5 mm × 33.5 mm with lug terminals. It has a dissipation factor below 0.001 at 1 kHz and 25°C, an insulation resistance of at least 30 GΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitor meets a life expectancy of 30,000 hours at rated AC voltage and is constructed with double metallized film and internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334RMB302K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |