Cornell Dubilier Film Paper Film Capacitors 334PSB122K2J

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB122K2J is a radial lead polypropylene film capacitor for high pulse current applications, rated at 1200 V DC with 0.33 µF capacitance. It has a maximum dv/dt of 1000 V/µs, a typical ESR of 5.9 mΩ at 100 kHz, and an RMS ripple current of 11.5 A at +70°C. The package measures 42.5 mm in length, 28 mm in height, and 17 mm in thickness, with lead spacing of 37.5 mm and 1.2 mm lead diameter. Constructed with double metallized film and enclosed in a UL94V-0 flame-retardant epoxy case, it operates from -40°C to +100°C. Capacitance tolerance is ±10%, dissipation factor is 0.05% at 1 kHz, and dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Its failure quota is 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The 334PSB122K2J is a radial lead polypropylene film capacitor for high pulse current applications, rated at 1200 V DC with 0.33 µF capacitance. It has a maximum dv/dt of 1000 V/µs, a typical ESR of 5.9 mΩ at 100 kHz, and an RMS ripple current of 11.5 A at +70°C. The package measures 42.5 mm in length, 28 mm in height, and 17 mm in thickness, with lead spacing of 37.5 mm and 1.2 mm lead diameter. Constructed with double metallized film and enclosed in a UL94V-0 flame-retardant epoxy case, it operates from -40°C to +100°C. Capacitance tolerance is ±10%, dissipation factor is 0.05% at 1 kHz, and dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Its failure quota is 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB122K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB122K2J
Film Paper Film Capacitors 334PSB122K2J
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1000
  • ESR: 5.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 28mm
  • Thickness: 17mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB122K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB122K2J
Capacitors - Film Capacitors 334PSB122K2J
CAP FILM 0.33UF 10% 1.2KVDC RAD

CAP FILM 0.33UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB122K2J 334PSB122K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 106K050CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers