The 334PPA302K is an axial lead, high voltage, high dv/dt film capacitor for power semiconductor circuits and snubber applications. Constructed with double metallized polypropylene film and epoxy resin end-fill (UL94V0), it has a rated DC voltage of 3000 VDC and surge voltage of 3500 VDC. Capacitance is 0.33 µF with a tolerance of ±10% at 1 kHz and 25°C. It supports a maximum dv/dt of 14 V/µsec and has a dissipation factor below 0.001 at 1 kHz and 25°C. Insulation resistance is 30000 MΩ×µF. Self-inductance is less than 1 nH per mm of body and lead length. The capacitance temperature coefficient is -200 ppm/°C to +100 ppm/°C. Lifetime is 100,000 hours at 70°C under DC voltage. Case dimensions are 37 mm in diameter and 55 mm in length, with lead-free tinned copper terminals and flame-retardant polyester tape wrap (UL 501).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPA302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |