The 334PPA302KS is an axial-lead film capacitor for high-voltage, high-dv/dt applications, with a rated DC voltage of 3000 V, capacitance of 0.33 µF, and a maximum RMS ripple current of 14 A at 70°C. It measures 35 mm in diameter and 59 mm in length, with lead spacing contributing to a self-inductance of less than 1 nH per mm of lead length. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy coating, operates from -55°C to +85°C, and has an insulation resistance of 30,000 MΩ·µF at 25°C. Its dissipation factor is under 0.001 at 1 kHz and 25°C, and the capacitance drift is less than 1% over two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.33UF 10% 3KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 334PPA302KS | 334PPA302KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF |