Cornell DubilierFilm Paper Film Capacitors255RSB850K4J
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 3.7 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 3.7 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255RSB850K4J is a radial lead film capacitor with a rated voltage of 850 VDC, capacitance of 2.5 µF, and a maximum RMS ripple current of 21 A at 100 kHz and +70°C. It has a typical ESR of 3.7 mΩ, a maximum dv/dt of 600 V/µs, and operates from -40°C to +85°C. The component measures 41.5 mm in length, 44 mm in height, and 24 mm in thickness, with a lead spacing of 10.2 mm and 0.8 mm diameter leads. It uses double metallized polypropylene film with internal series connections and is encased in a flame-retardant epoxy resin (UL94V-0).
Datasheet Summary Powered by GS/AI
The 255RSB850K4J is a radial lead film capacitor with a rated voltage of 850 VDC, capacitance of 2.5 µF, and a maximum RMS ripple current of 21 A at 100 kHz and +70°C. It has a typical ESR of 3.7 mΩ, a maximum dv/dt of 600 V/µs, and operates from -40°C to +85°C. The component measures 41.5 mm in length, 44 mm in height, and 24 mm in thickness, with a lead spacing of 10.2 mm and 0.8 mm diameter leads. It uses double metallized polypropylene film with internal series connections and is encased in a flame-retardant epoxy resin (UL94V-0).