The 305RMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, designed for high pulse and rms current applications such as inverters and switching power supplies. It has a rated DC voltage of 1000 V, a capacitance of 3.0 µF, and dimensions of 42.5 mm × 45 mm × 33 mm. The capacitor operates within a temperature range of -40°C to +85°C, features flame-retardant epoxy-coated plastic housing (UL94V-0), and has self-inductance less than 1 nH per mm of lead spacing. It uses double metallized film construction with internal series connections and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305RMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |