The 305PPS122KS is an axial lead metallized polypropylene film capacitor rated for 1200 VDC with a surge voltage of 1750 VDC and an AC voltage rating of 600 VAC at 50/60 Hz. It has a capacitance of 3.0 µF, a maximum dv/dt of 14 V/µs, and a typical RMS ripple current of 150 A at 70°C. The component measures 33x59 mm in dimensions, features lead-free tinned copper leads, and operates within a temperature range of -40°C to +85°C. The dielectric is polypropylene with flame-retardant polyester tape wrap and epoxy resin end fill, meeting UL 94V0 and UL 501 standards. Insulation resistance is 30,000 MΩ·µF at 25°C and 100 VDC, with self-inductance under 1 nH per mm of body and lead length. The capacitor supports 100,000 hours life expectancy at 70°C under DC voltage and has a capacitance drift factor of less than 1.0% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPS122KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |