The 333PPA202KG is an axial lead, high voltage, high dv/dt polypropylene film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 2000 VDC with a surge voltage of 2750 VDC, a capacitance of 0.033 µF, and a capacitance tolerance of ±10% at 1 kHz and 25°C. It supports a maximum RMS ripple current of 3.5 A at 25°C and 2.5 A at 70°C, with an ESR of 20.7 mΩ at 100 kHz. The capacitor dimensions are 14.5 mm in diameter by 29 mm in length. It operates from -55°C to +85°C, features a dissipation factor of 0.06% at 1 kHz, and meets UL94V0 flame retardant standards with a flame-retardant polyester tape wrap and epoxy resin coating. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPA202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |