The 334HC3700K4TM6 is a self-healing polypropylene film capacitor rated for 300 kVAR at 100 kHz, with a capacitance of 0.33 μF and a maximum RMS current of 500 A. It operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. The capacitor has a maximum ESR of 1.0 mΩ at +25°C and a self-inductance of less than 5 nH. It is constructed to UL94V0 flame retardant standards and mounted in a rectangular package measuring 30.2 mm × 60 mm × 60 mm with terminal style 4TM6.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 334HC3700K4TM6 | 334HC3700K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |