The 305PPS700KN is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 700 VDC, a surge voltage of 1100 VDC, and an AC voltage rating of 420 VAC at 50/60 Hz. The capacitance is 3 μF with a tolerance of ±10% at 1 kHz and 25°C. It exhibits a maximum dissipation factor of 0.05% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ×μF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The operating temperature range is -40°C to +85°C. The capacitor measures 24 mm in diameter and 46 mm in length, with lead diameters of 1.2 mm. It features flame-retardant polyester tape wrap and epoxy resin end fill, with lead-free tinned copper leads. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPS700KN |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |