3µF Film Capacitor 330V 600V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Film Capacitors, Axial Leaded for Switching Circuits 3µF 600V
Metallized Polypropylene Film Capacitors for Switching Circuits|•Switching capacitor for industrial controls|•Motor speed control|•SMPS|•High end audio|•Resonant circuits|•Induction heaters|•High frequency electronic ballasts
CAP FILM 3UF 10% 600VDC AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 305PHC600K-ND | 2002-305PHC600K | 305PHC600K | 305PHC600K |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 100 C (-40 to 212 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |