Cornell Dubilier HIGH FREQUENCY/ SWITCHING Capacitors 305PHC400K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH FREQUENCY/ SWITCHING Capacitors
305PHC400K
HIGH FREQUENCY/ SWITCHING Capacitors 305PHC400K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Capacitor Polypropylene Pp Film 3Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6704 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 3Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6704
Capacitor Polypropylene Pp Film 3Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6704
CAPACITOR POLYPROPYLENE PP FILM 3UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 3UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Capacitor;3uF;Metallized Polypropy;Axial;400WVDC/250VAC;+/-10%;9Arms;0.0005 DF
70112056
Capacitor;3uF;Metallized Polypropy;Axial;400WVDC/250VAC;+/-10%;9Arms;0.0005 DF 70112056
Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250 to 850 VDC Voltage, Alternating Current: 160 to 450 VAC Dissipation Factor: 0.05% to 0.12% @ 1 kHz High Current Self-Healing High Frequency

Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors

  • Switching capacitor for industrial controls
  • Motor speed control
  • SMPS
  • High end audio
  • Resonant circuits
  • Induction heaters
  • High frequency electronic ballasts
  • Temperature Range: –40°C to +85°C
  • Working Voltage: 250 to 850 VDC
  • Voltage, Alternating Current: 160 to 450 VAC
  • Dissipation Factor: 0.05% to 0.12% @ 1 kHz
  • High Current
  • Self-Healing
  • High Frequency
Supplier's Site
Film Capacitors - 305PHC400K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
305PHC400K
Film Capacitors 305PHC400K
CAP FILM 3UF 10% 400VDC AXIAL

CAP FILM 3UF 10% 400VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 305PHC400K 30K6704 70112056 305PHC400K
Product Name HIGH FREQUENCY/ SWITCHING Capacitors Capacitor Polypropylene Pp Film 3Uf, 400V, 10%, Axial; Dielectric Type Illinois Capacitor Capacitor;3uF;Metallized Polypropy;Axial;400WVDC/250VAC;+/-10%;9Arms;0.0005 DF Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details