The 305PPS122K is an axial lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1200 V, a surge voltage of 1750 V, and an AC voltage rating of 650 V at 50/60 Hz. The capacitance is 3 µF with a tolerance of ±10% at 1 kHz and 25°C. The capacitor has a maximum dissipation factor of 0.07% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. It operates within a temperature range of -40°C to +85°C, with a life expectancy of 100,000 hours at 70°C and rated DC voltage. The dimensions are 35.5 mm in diameter and 55 mm in length. The construction includes a flame-retardant polyester tape wrap and epoxy resin end fill, with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPS122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |