Cornell DubilierFilm Paper Film Capacitors255RSB700K2J
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 4.5 mΩ
RMS Current: —
Length: 43mm
Height: 33.5mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 4.5 mΩ
RMS Current: —
Length: 43mm
Height: 33.5mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255RSB700K2J is a radial lead, high-current, low-ESR film capacitor designed for power semiconductor circuits, operating at 700V DC with a capacitance of 2.5 µF. It features a maximum RMS ripple current of 14 A at +70°C and an ESR of 4.5 mΩ at 100 kHz and +25°C. The component measures 42.5 mm in length, 33.5 mm in height, and 22 mm in thickness, with 2 leads spaced 37.5 mm apart and a lead diameter of 1.2 mm. It operates at temperatures from -40°C to +85°C, has a capacitance tolerance of ±10%, and uses a flame-retardant epoxy-coated plastic box (UL94V-0). The dielectric is polypropylene with internal series connections and self-inductance less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 255RSB700K2J is a radial lead, high-current, low-ESR film capacitor designed for power semiconductor circuits, operating at 700V DC with a capacitance of 2.5 µF. It features a maximum RMS ripple current of 14 A at +70°C and an ESR of 4.5 mΩ at 100 kHz and +25°C. The component measures 42.5 mm in length, 33.5 mm in height, and 22 mm in thickness, with 2 leads spaced 37.5 mm apart and a lead diameter of 1.2 mm. It operates at temperatures from -40°C to +85°C, has a capacitance tolerance of ±10%, and uses a flame-retardant epoxy-coated plastic box (UL94V-0). The dielectric is polypropylene with internal series connections and self-inductance less than 1 nH per mm of lead spacing.