Cornell Dubilier Film Paper Film Capacitors 333PSB202K2G

Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 20.5 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 20.5 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 333PSB202K2G is a radial lead, high current, low ESR film capacitor for high-pulse applications, rated for 2000 V DC and -40°C to +100°C operation. It has a capacitance of 33 nF, dv/dt of 3600 V/µs, and ESR of 20.5 mΩ at 100 kHz and +25°C. Constructed with double metallized polypropylene film and flame retardant epoxy resin (UL94V-0), it features lead-free tinned copper leads. Dimensions are 26.5 mm × 20 mm × 11 mm with a 22.5 mm lead spacing and 0.8 mm lead diameter. Capacitance tolerance is ±10%. Insulation resistance exceeds 30 GΩ at 25°C under 300 VDC. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated VDC for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 333PSB202K2G is a radial lead, high current, low ESR film capacitor for high-pulse applications, rated for 2000 V DC and -40°C to +100°C operation. It has a capacitance of 33 nF, dv/dt of 3600 V/µs, and ESR of 20.5 mΩ at 100 kHz and +25°C. Constructed with double metallized polypropylene film and flame retardant epoxy resin (UL94V-0), it features lead-free tinned copper leads. Dimensions are 26.5 mm × 20 mm × 11 mm with a 22.5 mm lead spacing and 0.8 mm lead diameter. Capacitance tolerance is ±10%. Insulation resistance exceeds 30 GΩ at 25°C under 300 VDC. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated VDC for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 333PSB202K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
333PSB202K2G
Film Paper Film Capacitors 333PSB202K2G
For New Design: Yes Capacitance: 33 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 20.5 mΩ RMS Current: — Length: 27mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 33 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 3600
  • ESR: 20.5 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 333PSB202K2G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
333PSB202K2G
Capacitors - Film Capacitors 333PSB202K2G
CAP FILM 0.03UF 10% 2KVDC RADIAL

CAP FILM 0.03UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 333PSB202K2G 333PSB202K2G
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0330 microF 0.0300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 105PMB122KAP1-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details