Cornell Dubilier Film Paper Film Capacitors 305PSB700K6J

Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 325 ESR: — RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 325 ESR: — RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 305PSB700K6J is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 µF, a DC voltage rating of 700 V, and a maximum RMS ripple current of 29.5 A at 100 kHz and 25°C. It has a maximum ESR of 1.9 mΩ at 100 kHz, measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, and features six radial leads with a 10.2 mm lead spacing and 1.2 mm lead diameter. The capacitor uses a polypropylene dielectric with a flame-retardant plastic box and epoxy resin coating (UL94V-0), and operates over a temperature range of -40°C to +100°C for the PSB variant, with a capacitance tolerance of ±10% at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 305PSB700K6J is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 µF, a DC voltage rating of 700 V, and a maximum RMS ripple current of 29.5 A at 100 kHz and 25°C. It has a maximum ESR of 1.9 mΩ at 100 kHz, measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, and features six radial leads with a 10.2 mm lead spacing and 1.2 mm lead diameter. The capacitor uses a polypropylene dielectric with a flame-retardant plastic box and epoxy resin coating (UL94V-0), and operates over a temperature range of -40°C to +100°C for the PSB variant, with a capacitance tolerance of ±10% at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 305PSB700K6J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
305PSB700K6J
Film Paper Film Capacitors 305PSB700K6J
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 325 ESR: — RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 325
  • ESR: —
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 305PSB700K6J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
305PSB700K6J
Capacitors - Film Capacitors 305PSB700K6J
CAP FILM 3UF 10% 700VDC RADIAL

CAP FILM 3UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 305PSB700K6J 305PSB700K6J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB850K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitor - 104PMB252KBS - Richardson RFPD
Specs
Technology Film Capacitors
View Details