The 335PMC700K# is a metallized polypropylene film capacitor rated for 700 VDC, with a capacitance of 3.3 µF, designed for high-current switching applications. It features lead-free tinned copper terminals, a flame-retardant plastic box with epoxy resin (UL94V-0) coating, and a case size of 42.5 mm × 35.5 mm × 33.5 mm. The capacitor operates within a temperature range of -40°C to +100°C, has a dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of ≥30 GΩ. It meets dielectric strength requirements of 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C, and is rated for 30,000 hours of service at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PMC700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |