Cornell DubilierFilm Paper Film Capacitors305RSB102K4R
Description
For New Design: Yes
Capacitance: 3 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 3.2 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 3.2 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 305RSB102K4R is a radial lead film capacitor in the PSB_RSB series, designed for high pulse and high RMS current applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1000V, a capacitance of 3 µF, and operates within a temperature range of -40°C to +85°C. The component features a double metallized polypropylene construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It has a maximum dv/dt of 450 V/µs, an ESR of 3.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 23.5 A at +70°C. The physical dimensions are 57.5 mm × 45 mm × 30 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor has four radial leads and meets an insulation resistance requirement of at least 30 GΩ at 25°C.
Datasheet Summary Powered by GS/AI
The 305RSB102K4R is a radial lead film capacitor in the PSB_RSB series, designed for high pulse and high RMS current applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1000V, a capacitance of 3 µF, and operates within a temperature range of -40°C to +85°C. The component features a double metallized polypropylene construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It has a maximum dv/dt of 450 V/µs, an ESR of 3.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 23.5 A at +70°C. The physical dimensions are 57.5 mm × 45 mm × 30 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor has four radial leads and meets an insulation resistance requirement of at least 30 GΩ at 25°C.