Cornell Dubilier Film Paper Film Capacitors 333PSB202K2H

Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 23.7 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 23.7 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 333PSB202K2H is a radial lead, high current, low ESR polypropylene film capacitor rated for 2000 VDC, with a capacitance of 0.033 µF, maximum dv/dt of 2550 V/µs, and an ESR of 23.7 mΩ at 100 kHz and +25°C. It measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with 2 leads spaced 27.5 mm apart and 0.8 mm lead diameter. The capacitor operates from -40°C to +100°C and features a flame-retardant epoxy-coated plastic case (UL94V-0) with lead-free tinned copper terminals. Construction is double metallized film with internal series connections.

Datasheet Summary
Powered by GS/AI

The 333PSB202K2H is a radial lead, high current, low ESR polypropylene film capacitor rated for 2000 VDC, with a capacitance of 0.033 µF, maximum dv/dt of 2550 V/µs, and an ESR of 23.7 mΩ at 100 kHz and +25°C. It measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with 2 leads spaced 27.5 mm apart and 0.8 mm lead diameter. The capacitor operates from -40°C to +100°C and features a flame-retardant epoxy-coated plastic case (UL94V-0) with lead-free tinned copper terminals. Construction is double metallized film with internal series connections.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 333PSB202K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
333PSB202K2H
Film Paper Film Capacitors 333PSB202K2H
For New Design: Yes Capacitance: 33 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 23.7 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 33 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2550
  • ESR: 23.7 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 333PSB202K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
333PSB202K2H
Capacitors - Film Capacitors 333PSB202K2H
CAP FILM 0.03UF 10% 2KVDC RADIAL

CAP FILM 0.03UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 333PSB202K2H 333PSB202K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0330 microF 0.0300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Film Paper Film Capacitors - 125HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers