Cornell Dubilier Film Paper Film Capacitors 305PSB700K2J

Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 305PSB700K2J is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuit protection, rated for 700 VDC and operating from -40°C to +100°C. It has a capacitance of 3 µF, a maximum dv/dt of 600 V/µs, and an ESR of 2.7 mΩ at 100 kHz and +25°C. The capacitor measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 37.5 mm and two 1.2 mm diameter leads. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and has a capacitance tolerance of ±10%. The dielectric strength is 160% of rated VDC or 150% of rated VAC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 305PSB700K2J is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuit protection, rated for 700 VDC and operating from -40°C to +100°C. It has a capacitance of 3 µF, a maximum dv/dt of 600 V/µs, and an ESR of 2.7 mΩ at 100 kHz and +25°C. The capacitor measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 37.5 mm and two 1.2 mm diameter leads. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and has a capacitance tolerance of ±10%. The dielectric strength is 160% of rated VDC or 150% of rated VAC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 305PSB700K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
305PSB700K2J
Film Paper Film Capacitors 305PSB700K2J
For New Design: Yes Capacitance: 3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 600
  • ESR: 2.7 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 305PSB700K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
305PSB700K2J
Capacitors - Film Capacitors 305PSB700K2J
CAP FILM 3UF 10% 700VDC RADIAL

CAP FILM 3UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 305PSB700K2J 305PSB700K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details