Cornell Dubilier Film Paper Film Capacitors 32FD3704A-F

Description
For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: —
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPF series consists of oil-filled, metallized polypropylene film capacitors designed for AC motor-run applications, with a capacitance range of 1 µF to 80 µF, rated voltages of 330 Vac, 370 Vac, and 440 Vac, and an operating temperature range of -40 °C to +70 °C. The part 32FD3704A-F is an oval-case variant with a capacitance of 4 µF at 370 Vac, dimensions of 1.16 in. width, 2.19 in. height, and 1.31 in. length, and features quick-disconnect 4-prong terminals, a pressure-sensitive interrupter for fail-safe operation, and a maximum dissipation factor of 0.1% at 60 Hz. It is certified to UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The MPF series consists of oil-filled, metallized polypropylene film capacitors designed for AC motor-run applications, with a capacitance range of 1 µF to 80 µF, rated voltages of 330 Vac, 370 Vac, and 440 Vac, and an operating temperature range of -40 °C to +70 °C. The part 32FD3704A-F is an oval-case variant with a capacitance of 4 µF at 370 Vac, dimensions of 1.16 in. width, 2.19 in. height, and 1.31 in. length, and features quick-disconnect 4-prong terminals, a pressure-sensitive interrupter for fail-safe operation, and a maximum dissipation factor of 0.1% at 60 Hz. It is certified to UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 32FD3704A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
32FD3704A-F
Film Paper Film Capacitors 32FD3704A-F
For New Design: Yes Capacitance: 4 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.16 in. Height: 2.19 in. Length: 1.31 in. Diameter: —
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: 2.16 in.
  • Height: 2.19 in.
  • Length: 1.31 in.
  • Diameter: —
Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 338-4349-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
338-4349-ND
Motor Start, Motor Run Capacitors (AC) 338-4349-ND
4µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

4µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Oil Filled Capacitor - 32FD3704A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
32FD3704A-F
Oil Filled Capacitor 32FD3704A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-32FD3704A-F
Motor-Run and Power Supply Capacitors 4µF 370V

Motor-Run and Power Supply Capacitors 4µF 370V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 32FD3704A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
32FD3704A-F
Capacitors - Film Capacitors 32FD3704A-F
CAP FILM 4UF 10% 370VAC RADIAL

CAP FILM 4UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 32FD3704A-F 338-4349-ND 32FD3704A-F 2002-32FD3704A-F 32FD3704A-F
Product Name Film Paper Film Capacitors Motor Start, Motor Run Capacitors (AC) Oil Filled Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4 microF 4 microF 4 microF 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 103PWS202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers